TE Connectivity Heat Sinks 1963856-2

Description
Body Features Fin Style : Unidirectional Primary Product Material : Aluminum Alloy Primary Product Plating Material : Anodized (MIL-A-8625, Type II, Class 1) Configuration Features Number of Fins : 22 Product Type Features Device Type : CFP
Request a Quote
Description
Body Features Fin Style : Unidirectional Primary Product Material : Aluminum Alloy Primary Product Plating Material : Anodized (MIL-A-8625, Type II, Class 1) Configuration Features Number of Fins : 22 Product Type Features Device Type : CFP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 1963856-2 - TE Connectivity
Berwyn, PA, United States
Heat Sinks
1963856-2
Heat Sinks 1963856-2
Body Features Fin Style : Unidirectional Primary Product Material : Aluminum Alloy Primary Product Plating Material : Anodized (MIL-A-8625, Type II, Class 1) Configuration Features Number of Fins : 22 Product Type Features Device Type : CFP

Body Features


  • Fin Style : Unidirectional
  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Anodized (MIL-A-8625, Type II, Class 1)

Configuration Features


  • Number of Fins : 22

Product Type Features


  • Device Type : CFP
Buy Now

Technical Specifications

  TE Connectivity
Product Category Heat Sinks
Product Number 1963856-2
Product Name Heat Sinks
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 5-1542007-9 - TE Connectivity
Specs
W 50.8 mm (2 inch)
H 22.65 mm (0.8917 inch)
View Details