Boyd Heat Sinks 7128DG

Description
Heat Sink TO-220 Copper 1.5W @ 40°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Copper 1.5W @ 40°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS413-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS413-ND
Heat Sinks HS413-ND
Heat Sink TO-220 Copper 1.5W @ 40°C Board Level, Vertical

Heat Sink TO-220 Copper 1.5W @ 40°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 18M8245 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
18M8245
Heat Sink; Thermal Resistance Boyd 18M8245
HEAT SINK; Thermal Resistance:19.2°C/W; Packages Cooled:TO-220; External Width - Metric:9.52mm; External Height - Metric:27.94mm; External Length - Metric:9.53mm; External Diameter - Metric:-; Heat Sink Material:Copper; Length:9.52mmRoHS Compliant: Yes

HEAT SINK; Thermal Resistance:19.2°C/W; Packages Cooled:TO-220; External Width - Metric:9.52mm; External Height - Metric:27.94mm; External Length - Metric:9.53mm; External Diameter - Metric:-; Heat Sink Material:Copper; Length:9.52mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number HS413-ND 18M8245
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Clips; Socket
Thermal Resistance 19.2 °C / W 19.2 °C / W
Material Copper Copper; Copper
Unlock Full Specs
to access all available technical data

Similar Products

Custom Heatsink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Material Copper; Copper
View Details
Forged Heat Sinks - LF Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 40 mm (0.7480 to 1.57 inch)
W 19 to 40 mm (0.7480 to 1.57 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details