Heat Sink TO-263 (D²Pak) Copper 2.0W @ 30°C Top Mount
Heat Sink, Square, PCB, For D-Pak Devices, TO-263, 11 C/W, 11 mm, 19.38 mm, 25 mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Heat Sinks | Heat Sinks |
| Product Number | HS406-ND | 68X3693 |
| Product Name | Heat Sinks | Heat Sink, Square, Pcb, For D-Pak Devices, To-263, 11 C/w, 11 Mm, 19.38 Mm, 25 Mm Rohs Compliant Boyd |
| Device | Passive Heat Sink |