Boyd Heat Sinks 7024B-MTG

Description
Heat Sink TO-220 Aluminum 9.0W @ 60°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 9.0W @ 60°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 7024B-MTG-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
7024B-MTG-ND
Heat Sinks 7024B-MTG-ND
Heat Sink TO-220 Aluminum 9.0W @ 60°C Board Level, Vertical

Heat Sink TO-220 Aluminum 9.0W @ 60°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 18M8226 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
18M8226
Heat Sink; Thermal Resistance Boyd 18M8226
HEAT SINK; Thermal Resistance:5.6°C/W; Packages Cooled:TO-220; External Width - Metric:50.8mm; External Height - Metric:41mm; External Length - Metric:19mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:5.6°C/W; Packages Cooled:TO-220; External Width - Metric:50.8mm; External Height - Metric:41mm; External Length - Metric:19mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 7024B-MTG-ND 18M8226
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes; Socket
Thermal Resistance 5.6 °C / W 5.6 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 2274283-1 - TE Connectivity
View Details
2 suppliers
Custom Heatsink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Material Copper; Copper
View Details
Copper Base Heat Sink -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details