Boyd Heat Sinks 7023BG

Description
Heat Sink TO-220 Aluminum 5.0W @ 30°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 5.0W @ 30°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS529-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS529-ND
Heat Sinks HS529-ND
Heat Sink TO-220 Aluminum 5.0W @ 30°C Board Level, Vertical

Heat Sink TO-220 Aluminum 5.0W @ 30°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 18M8225 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
18M8225
Heat Sink; Thermal Resistance Boyd 18M8225
HEAT SINK; Thermal Resistance:4.4°C/W; Packages Cooled:TO-220; External Width - Metric:48.3mm; External Height - Metric:50mm; External Length - Metric:24.1mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:4.4°C/W; Packages Cooled:TO-220; External Width - Metric:48.3mm; External Height - Metric:50mm; External Length - Metric:24.1mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number HS529-ND 18M8225
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes; Socket
Thermal Resistance 4.4 °C / W 4.4 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
Stamped Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details