Boyd Heat Sinks 7023B-MTG

Description
Heat Sink TO-220 Aluminum 3.0W @ 20°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 3.0W @ 20°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS410-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS410-ND
Heat Sinks HS410-ND
Heat Sink TO-220 Aluminum 3.0W @ 20°C Board Level, Vertical

Heat Sink TO-220 Aluminum 3.0W @ 20°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 04M8067 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
04M8067
Heat Sink; Thermal Resistance Boyd 04M8067
HEAT SINK; Thermal Resistance:4.4°C/W; Packages Cooled:TO-220; External Width - Metric:48.3mm; External Height - Metric:50mm; External Length - Metric:24mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:4.4°C/W; Packages Cooled:TO-220; External Width - Metric:48.3mm; External Height - Metric:50mm; External Length - Metric:24mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number HS410-ND 04M8067
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes; Socket
Thermal Resistance 4.4 °C / W 4.4 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 1963856-1 - TE Connectivity
View Details
2 suppliers
Custom Heatsink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Material Copper; Copper
View Details
Forged Heat Sinks - LF Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 40 mm (0.7480 to 1.57 inch)
W 19 to 40 mm (0.7480 to 1.57 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details