Boyd Heat Sink; Thermal Resistance Boyd 7019BG

Description
HEAT SINK; Thermal Resistance:11°C/W; Packages Cooled:TO-220; External Width - Metric:39.4mm; External Height - Metric:24.99mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:11°C/W; Packages Cooled:TO-220; External Width - Metric:39.4mm; External Height - Metric:24.99mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Boyd - 45M6093 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
45M6093
Heat Sink; Thermal Resistance Boyd 45M6093
HEAT SINK; Thermal Resistance:11°C/W; Packages Cooled:TO-220; External Width - Metric:39.4mm; External Height - Metric:24.99mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes

HEAT SINK; Thermal Resistance:11°C/W; Packages Cooled:TO-220; External Width - Metric:39.4mm; External Height - Metric:24.99mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 45M6093
Product Name Heat Sink; Thermal Resistance Boyd
L 25 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-019-28022 - TPS Elektronik GmbH
Specs
W 132 mm (5.21 inch)
H 34 mm (1.34 inch)
Material Stainless steel tube
View Details
Skived Fin Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Heatsinks - 2342435 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 50 mm (1.97 inch)
W 54 mm (2.13 inch)
H 38 mm (1.5 inch)
View Details