Boyd Heat Sinks 6238B-MTG

Description
Heat Sink TO-220 Aluminum 2.0W @ 40°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 2.0W @ 40°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS416-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS416-ND
Heat Sinks HS416-ND
Heat Sink TO-220 Aluminum 2.0W @ 40°C Board Level, Vertical

Heat Sink TO-220 Aluminum 2.0W @ 40°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 21M6732 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
21M6732
Heat Sink; Thermal Resistance Boyd 21M6732
HEAT SINK; Thermal Resistance:13.6°C/W; Packages Cooled:TO-220; External Width - Metric:25.5mm; External Height - Metric:29.46mm; External Length - Metric:15.49mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:13.6°C/W; Packages Cooled:TO-220; External Width - Metric:25.5mm; External Height - Metric:29.46mm; External Length - Metric:15.49mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number HS416-ND 21M6732
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Clips; Socket
Thermal Resistance 13.6 °C / W 13.6 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-cnc-1-28024 - TPS Elektronik GmbH
Specs
W 116 mm (4.57 inch)
H 15 mm (0.5906 inch)
Material Stainless steel tube
View Details
Skived Fin Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
Heatsinks - 1846747 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 65 mm (2.56 inch)
W 25 mm (0.9843 inch)
H 15 mm (0.5906 inch)
View Details