Boyd Heat Sink; Thermal Resistance Boyd 6047PBG

Description
HEAT SINK; Thermal Resistance:25°C/W; Packages Cooled:TO-202; External Width - Metric:7.62mm; External Height - Metric:21.59mm; External Length - Metric:-; External Diameter - Metric:7.62mm; Heat Sink Material:Aluminium; Width:7.62mmRoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:25°C/W; Packages Cooled:TO-202; External Width - Metric:7.62mm; External Height - Metric:21.59mm; External Length - Metric:-; External Diameter - Metric:7.62mm; Heat Sink Material:Aluminium; Width:7.62mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Boyd - 18M8213 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
18M8213
Heat Sink; Thermal Resistance Boyd 18M8213
HEAT SINK; Thermal Resistance:25°C/W; Packages Cooled:TO-202; External Width - Metric:7.62mm; External Height - Metric:21.59mm; External Length - Metric:-; External Diameter - Metric:7.62mm; Heat Sink Material:Aluminium; Width:7.62mmRoHS Compliant: Yes

HEAT SINK; Thermal Resistance:25°C/W; Packages Cooled:TO-202; External Width - Metric:7.62mm; External Height - Metric:21.59mm; External Length - Metric:-; External Diameter - Metric:7.62mm; Heat Sink Material:Aluminium; Width:7.62mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 18M8213
Product Name Heat Sink; Thermal Resistance Boyd
W 7.62 mm (0.3000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Forged Heat Sinks - LF Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 40 mm (0.7480 to 1.57 inch)
W 19 to 40 mm (0.7480 to 1.57 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details