Boyd Heat Sinks 6025DG

Description
Heat Sink TO-220 Copper 3.0W @ 60°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Copper 3.0W @ 60°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 6025DG-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
6025DG-ND
Heat Sinks 6025DG-ND
Heat Sink TO-220 Copper 3.0W @ 60°C Board Level, Vertical

Heat Sink TO-220 Copper 3.0W @ 60°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 45M6138 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
45M6138
Heat Sink; Thermal Resistance Boyd 45M6138
HEAT SINK; Thermal Resistance:17.9°C/W; Packages Cooled:TO-220; External Width - Metric:22.22mm; External Height - Metric:32mm; External Length - Metric:6.35mm; External Diameter - Metric:-; Heat Sink Material:Copper; Product Range:-RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:17.9°C/W; Packages Cooled:TO-220; External Width - Metric:22.22mm; External Height - Metric:32mm; External Length - Metric:6.35mm; External Diameter - Metric:-; Heat Sink Material:Copper; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 6025DG-ND 45M6138
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes; Socket
Thermal Resistance 17.9 °C / W 17.9 °C / W
Material Copper Copper; Copper
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 1542003-2 - TE Connectivity
Specs
W 34.92 mm (1.38 inch)
H 9.06 mm (0.3567 inch)
View Details
2 suppliers
Integrated Vapor Chamber Heat Sinks -  - Rego Electronics Inc.
Specs
Device Vapor Cooler
L ? to 400 mm (? to 15.75 inch)
W ? to 400 mm (? to 15.75 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details