Boyd Heat Sink; Thermal Resistance Boyd 5F

Description
HEAT SINK; Thermal Resistance:45.2°C/W; Packages Cooled:TO-5; External Width - Metric:-; External Height - Metric:12.7mm; External Length - Metric:-; External Diameter - Metric:16mm; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:45.2°C/W; Packages Cooled:TO-5; External Width - Metric:-; External Height - Metric:12.7mm; External Length - Metric:-; External Diameter - Metric:16mm; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Boyd - 10WX1090 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
10WX1090
Heat Sink; Thermal Resistance Boyd 10WX1090
HEAT SINK; Thermal Resistance:45.2°C/W; Packages Cooled:TO-5; External Width - Metric:-; External Height - Metric:12.7mm; External Length - Metric:-; External Diameter - Metric:16mm; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:45.2°C/W; Packages Cooled:TO-5; External Width - Metric:-; External Height - Metric:12.7mm; External Length - Metric:-; External Diameter - Metric:16mm; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 10WX1090
Product Name Heat Sink; Thermal Resistance Boyd
H 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink; Thermal Resistance Te Connectivity - 72J5050 - Newark, An Avnet Company
Specs
L 57 mm (2.26 inch)
W 18 mm (0.7087 inch)
H 13.49 mm (0.5311 inch)
View Details
Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Extruded Heat Sink Series -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 10 to 58 mm (0.3937 to 2.26 inch)
W 19 to 225 mm (0.7480 to 8.86 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details