Boyd Thermal Resistance Boyd 592502B03400G.

Description
Thermal Resistance:22°C/W; Packages Cooled:TO-220; External Width - Metric:22.2mm; External Height - Metric:31.75mm; External Length - Metric:6.35mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Description
Thermal Resistance:22°C/W; Packages Cooled:TO-220; External Width - Metric:22.2mm; External Height - Metric:31.75mm; External Length - Metric:6.35mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thermal Resistance Boyd - 15AC5696 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Resistance Boyd
15AC5696
Thermal Resistance Boyd 15AC5696
Thermal Resistance:22°C/W; Packages Cooled:TO-220; External Width - Metric:22.2mm; External Height - Metric:31.75mm; External Length - Metric:6.35mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Thermal Resistance:22°C/W; Packages Cooled:TO-220; External Width - Metric:22.2mm; External Height - Metric:31.75mm; External Length - Metric:6.35mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 15AC5696
Product Name Thermal Resistance Boyd
L 6 mm (0.2500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 1542003-2 - TE Connectivity
Specs
W 34.92 mm (1.38 inch)
H 9.06 mm (0.3567 inch)
View Details
2 suppliers
Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Forged Heat Sinks - WPR Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 to 70 mm (1.57 to 2.76 inch)
W 40 to 70 mm (1.57 to 2.76 inch)
H 10 to 25 mm (0.3937 to 0.9843 inch)
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details