Boyd Heat Sinks 591202B04000G

Description
Heat Sink TO-220, TO-262 Aluminum 1.0W @ 40°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220, TO-262 Aluminum 1.0W @ 40°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 591202B04000G-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink TO-220, TO-262 Aluminum 1.0W @ 40°C Board Level, Vertical

Heat Sink TO-220, TO-262 Aluminum 1.0W @ 40°C Board Level, Vertical

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Heat Sinks
Product Number 591202B04000G-ND
Product Name Heat Sinks
Device Passive Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 1542004-3 - TE Connectivity
Specs
W 25.4 mm (1 inch)
H 11.23 mm (0.4421 inch)
View Details
Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Die Casting Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details