TE Connectivity Heat Sinks 1542004-3

Description
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 3 Dimensions Diameter : 25.4 MM  [1 INCH ] Height : 11.23 MM  [.442 INCH ] Width (INCH) : 1 Electrical Characteristics Power (WATT) : 15, 5, 10 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n For Use With : BGA Semiconductor Packages I/O Pluggable : No Other Air Velocity (LFM) : 200, 600, 0, 400 Comment : Heat sink assembly includes Four Leg Standard Clip, Part Number 1542026-1., Mounting clip does not increase overall heat sink height. Product Type Features Accessory Type : Clip Device Type : BGA Usage Conditions Thermal Resistance (DEGC) : 6.66, 3.79, 3.88, 6.97, 4.6, 11.24, 3.82, 4.06, 4.82, 12.88, 10.27, 6.53, 3.94, 3.95, 4.95
Request a Quote
Description
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 3 Dimensions Diameter : 25.4 MM  [1 INCH ] Height : 11.23 MM  [.442 INCH ] Width (INCH) : 1 Electrical Characteristics Power (WATT) : 15, 5, 10 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n For Use With : BGA Semiconductor Packages I/O Pluggable : No Other Air Velocity (LFM) : 200, 600, 0, 400 Comment : Heat sink assembly includes Four Leg Standard Clip, Part Number 1542026-1., Mounting clip does not increase overall heat sink height. Product Type Features Accessory Type : Clip Device Type : BGA Usage Conditions Thermal Resistance (DEGC) : 6.66, 3.79, 3.88, 6.97, 4.6, 11.24, 3.82, 4.06, 4.82, 12.88, 10.27, 6.53, 3.94, 3.95, 4.95
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 1542004-3 - TE Connectivity
Berwyn, PA, United States
Heat Sinks
1542004-3
Heat Sinks 1542004-3
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 3 Dimensions Diameter : 25.4 MM  [1 INCH ] Height : 11.23 MM  [.442 INCH ] Width (INCH) : 1 Electrical Characteristics Power (WATT) : 15, 5, 10 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n For Use With : BGA Semiconductor Packages I/O Pluggable : No Other Air Velocity (LFM) : 200, 600, 0, 400 Comment : Heat sink assembly includes Four Leg Standard Clip, Part Number 1542026-1., Mounting clip does not increase overall heat sink height. Product Type Features Accessory Type : Clip Device Type : BGA Usage Conditions Thermal Resistance (DEGC) : 6.66, 3.79, 3.88, 6.97, 4.6, 11.24, 3.82, 4.06, 4.82, 12.88, 10.27, 6.53, 3.94, 3.95, 4.95

Body Features


  • Fin Style : Radial
  • Material : Aluminum
  • Plating Material : Black Anodized

Configuration Features


  • Number of Fins : 3

Dimensions


  • Diameter : 25.4 MM  [1 INCH ]
  • Height : 11.23 MM  [.442 INCH ]
  • Width (INCH) : 1

Electrical Characteristics


  • Power (WATT) : 15, 5, 10

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • For Use With : BGA Semiconductor Packages
  • I/O Pluggable : No

Other


  • Air Velocity (LFM) : 200, 600, 0, 400
  • Comment : Heat sink assembly includes Four Leg Standard Clip, Part Number 1542026-1., Mounting clip does not increase overall heat sink height.

Product Type Features


  • Accessory Type : Clip
  • Device Type : BGA

Usage Conditions


  • Thermal Resistance (DEGC) : 6.66, 3.79, 3.88, 6.97, 4.6, 11.24, 3.82, 4.06, 4.82, 12.88, 10.27, 6.53, 3.94, 3.95, 4.95
Buy Now

Technical Specifications

  TE Connectivity
Product Category Heat Sinks
Product Number 1542004-3
Product Name Heat Sinks
W 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 1542003-2 - TE Connectivity
Specs
W 34.92 mm (1.38 inch)
H 9.06 mm (0.3567 inch)
View Details
2 suppliers