Boyd Heat Sinks 590102B03600G

Description
Heat Sink TO-220 Aluminum 2.5W @ 30°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 2.5W @ 30°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS370-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS370-ND
Heat Sinks HS370-ND
Heat Sink TO-220 Aluminum 2.5W @ 30°C Board Level, Vertical

Heat Sink TO-220 Aluminum 2.5W @ 30°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 31M9258 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
31M9258
Heat Sink; Thermal Resistance Boyd 31M9258
HEAT SINK; Thermal Resistance:10°C/W; Packages Cooled:TO-220; External Width - Metric:25.4mm; External Height - Metric:42.55mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Width:25.4mmRoHS Compliant: Yes

HEAT SINK; Thermal Resistance:10°C/W; Packages Cooled:TO-220; External Width - Metric:25.4mm; External Height - Metric:42.55mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Width:25.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number HS370-ND 31M9258
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes; Socket
Thermal Resistance 10 °C / W 10 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Custom Computer Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
Forged Heat Sinks - WPL Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 to 70 mm (1.57 to 2.76 inch)
W 40 to 70 mm (1.57 to 2.76 inch)
H 10 to 25 mm (0.3937 to 0.9843 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details