Boyd Heat Sinks 576802B04100G

Description
Heat Sink TO-220, TO-262 Aluminum 1.0W @ 30°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220, TO-262 Aluminum 1.0W @ 30°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS366-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS366-ND
Heat Sinks HS366-ND
Heat Sink TO-220, TO-262 Aluminum 1.0W @ 30°C Board Level, Vertical

Heat Sink TO-220, TO-262 Aluminum 1.0W @ 30°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 18M8194 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
18M8194
Heat Sink; Thermal Resistance Boyd 18M8194
HEAT SINK; Thermal Resistance:27.3°C/W; Packages Cooled:TO-220, TO-262; External Width - Metric:13.34mm; External Height - Metric:12.7mm; External Length - Metric:19mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:27.3°C/W; Packages Cooled:TO-220, TO-262; External Width - Metric:13.34mm; External Height - Metric:12.7mm; External Length - Metric:19mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number HS366-ND 18M8194
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Clips; Socket
Thermal Resistance 27.3 °C / W 27.3 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-a701-28004 - TPS Elektronik GmbH
Specs
W 55 mm (2.17 inch)
H 25 mm (0.9843 inch)
Material Aluminum; AL6063-T5
View Details
Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Industrial Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details