Boyd Heat Sinks 576802B03700G

Description
Heat Sink TO-220, TO-262 Aluminum 1.0W @ 30°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-220, TO-262 Aluminum 1.0W @ 30°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS364-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS364-ND
Heat Sinks HS364-ND
Heat Sink TO-220, TO-262 Aluminum 1.0W @ 30°C Board Level

Heat Sink TO-220, TO-262 Aluminum 1.0W @ 30°C Board Level

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 08P5385 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
08P5385
Heat Sink; Thermal Resistance Boyd 08P5385
HEAT SINK; Thermal Resistance:27.3°C/W; Packages Cooled:TO-220, TO-262; External Width - Metric:12.7mm; External Height - Metric:19mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:27.3°C/W; Packages Cooled:TO-220, TO-262; External Width - Metric:12.7mm; External Height - Metric:19mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number HS364-ND 08P5385
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Clips; Socket
Thermal Resistance 27.3 °C / W 27.3 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 5-1542007-9 - TE Connectivity
Specs
W 50.8 mm (2 inch)
H 22.65 mm (0.8917 inch)
View Details
Custom Computer Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
Extruded Heat Sink Series -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 10 to 58 mm (0.3937 to 2.26 inch)
W 19 to 225 mm (0.7480 to 8.86 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details