Boyd Heat Sink; Thermal Resistance Boyd 574902B04300G

Description
HEAT SINK; Thermal Resistance:16°C/W; Packages Cooled:TO-220; External Width - Metric:20.57mm; External Height - Metric:32.92mm; External Length - Metric:9.02mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:16°C/W; Packages Cooled:TO-220; External Width - Metric:20.57mm; External Height - Metric:32.92mm; External Length - Metric:9.02mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Boyd - 99R8253 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
99R8253
Heat Sink; Thermal Resistance Boyd 99R8253
HEAT SINK; Thermal Resistance:16°C/W; Packages Cooled:TO-220; External Width - Metric:20.57mm; External Height - Metric:32.92mm; External Length - Metric:9.02mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:16°C/W; Packages Cooled:TO-220; External Width - Metric:20.57mm; External Height - Metric:32.92mm; External Length - Metric:9.02mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 99R8253
Product Name Heat Sink; Thermal Resistance Boyd
L 9 mm (0.3551 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Computer Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
Forged Heat Sinks - DC Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 58 to 117 mm (2.28 to 4.61 inch)
W 37 to 61 mm (1.46 to 2.4 inch)
H 10 to 25 mm (0.3937 to 0.9843 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details