Boyd Thermal Resistance Boyd 574502B03700G.

Description
Thermal Resistance:21.2°C/W; Packages Cooled:TO-220; External Width - Metric:20.57mm; External Height - Metric:19.05mm; External Length - Metric:10mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Thermal Resistance:21.2°C/W; Packages Cooled:TO-220; External Width - Metric:20.57mm; External Height - Metric:19.05mm; External Length - Metric:10mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Resistance Boyd - 15AC1721 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Resistance Boyd
15AC1721
Thermal Resistance Boyd 15AC1721
Thermal Resistance:21.2°C/W; Packages Cooled:TO-220; External Width - Metric:20.57mm; External Height - Metric:19.05mm; External Length - Metric:10mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Thermal Resistance:21.2°C/W; Packages Cooled:TO-220; External Width - Metric:20.57mm; External Height - Metric:19.05mm; External Length - Metric:10mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 15AC1721
Product Name Thermal Resistance Boyd
L 10 mm (0.3937 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-004-28013 - TPS Elektronik GmbH
Specs
W 138 mm (5.43 inch)
H 29 mm (1.14 inch)
Material Aluminum; AL6063-T5
View Details
Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Heatsinks - 8670913 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 200 mm (7.87 inch)
W 4 mm (0.1575 inch)
Material Copper; Copper
View Details