AAVID THERMALLOY 573400D00010G Heatsink
Heat Sink TO-268 (D³Pak) Copper 1.0W @ 20°C Top Mount
Heat Sink TO-268 (D³Pak) Copper 1.0W @ 20°C Top Mount
Heat Sink TO-268 (D³Pak) Copper 1.0W @ 20°C Top Mount
HEAT SINK; Thermal Resistance:14°C/W; Packages Cooled:TO-268; External Width - Metric:31mm; External Height - Metric:10.21mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Copper; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Heat Sinks | Heat Sinks | Heat Sinks |
| Product Number | 7124333 | HS339TR-ND | 18M8191 |
| Product Name | Heatsinks | Heat Sinks | Heat Sink; Thermal Resistance Boyd |
| L | 13 mm (0.5000 inch) | 13 mm (0.5000 inch) | |
| W | 30.99 mm (1.22 inch) | 31 mm (1.22 inch) | |
| H | 10.16 mm (0.4000 inch) | 10.21 mm (0.4020 inch) | |
| Mounting | Pcb surface mount | SMD Pad |