Heat Sink TO-252 (DPak) Aluminum 0.8W @ 30°C Top Mount
HEATSINK SMT D-PAK/TO-252 TIN
Heat Sink TO-252 (DPak) Aluminum 0.8W @ 30°C Top Mount
HEAT SINK; Thermal Resistance:15°C/W; Packages Cooled:TO-252; External Width - Metric:22.86mm; External Height - Metric:10.01mm; External Length - Metric:8mm; External Diameter - Metric:-; Heat Sink Material:Copper; Product Range:- RoHS Compliant: Yes
HEAT SINK, FULL REEL; Thermal Resistance:15°C/W; Packages Cooled:TO-252; External Width - Metric:22.86mm; External Height - Metric:10.01mm; External Length - Metric:8mm; External Diameter - Metric:-; Heat Sink Material:Copper RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Heat Sinks | Heat Sinks |
| Product Number | 59-573100D00010GTR-ND | 83K8890 |
| Product Name | Heat Sinks | Heat Sink; Thermal Resistance Boyd |
| Device | Passive Heat Sink | |
| Mounting | SMD Pad | |
| Thermal Resistance | 26 °C / W | 15 °C / W |
| Material | Aluminum | Copper; Copper |