Boyd Heat Sink; Thermal Resistance Boyd 568003B00000

Description
HEAT SINK; Thermal Resistance:8°C/W; Packages Cooled:TO-3; External Width - Metric:46mm; External Height - Metric:12.7mm; External Length - Metric:45.97mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: No
Datasheet
Description
HEAT SINK; Thermal Resistance:8°C/W; Packages Cooled:TO-3; External Width - Metric:46mm; External Height - Metric:12.7mm; External Length - Metric:45.97mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Boyd - 16C0992 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
16C0992
Heat Sink; Thermal Resistance Boyd 16C0992
HEAT SINK; Thermal Resistance:8°C/W; Packages Cooled:TO-3; External Width - Metric:46mm; External Height - Metric:12.7mm; External Length - Metric:45.97mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: No

HEAT SINK; Thermal Resistance:8°C/W; Packages Cooled:TO-3; External Width - Metric:46mm; External Height - Metric:12.7mm; External Length - Metric:45.97mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 16C0992
Product Name Heat Sink; Thermal Resistance Boyd
L 46 mm (1.81 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Heatsink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Material Copper; Copper
View Details
Forged Heat Sinks - LF Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 40 mm (0.7480 to 1.57 inch)
W 19 to 40 mm (0.7480 to 1.57 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details