Boyd Heat Sinks 563202D00000G

Description
Heat Sink TO-220 2.0W @ 30°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 2.0W @ 30°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 563202D00000G-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink TO-220 2.0W @ 30°C Board Level, Vertical

Heat Sink TO-220 2.0W @ 30°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 99R8248 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
99R8248
Heat Sink; Thermal Resistance Boyd 99R8248
HEAT SINK; Thermal Resistance:9.4°C/W; Packages Cooled:TO-220; External Width - Metric:35.1mm; External Height - Metric:50.8mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:9.4°C/W; Packages Cooled:TO-220; External Width - Metric:35.1mm; External Height - Metric:50.8mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 563202D00000G-ND 99R8248
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes; Socket
Thermal Resistance 9.4 °C / W 9.4 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

Molybdenum copper series - 80800930 - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
L 90 mm (3.52 inch)
W 89.5 mm (3.52 inch)
H 69 mm (2.72 inch)
View Details
Extruded Heat Sink Series -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 10 to 58 mm (0.3937 to 2.26 inch)
W 19 to 225 mm (0.7480 to 8.86 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details