Boyd Heat Sink; Thermal Resistance Boyd 552703B00000G

Description
HEAT SINK; Thermal Resistance:9.4°C/W; Packages Cooled:TO-3; External Width - Metric:45.2mm; External Height - Metric:11.99mm; External Length - Metric:45.21mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:9.4°C/W; Packages Cooled:TO-3; External Width - Metric:45.2mm; External Height - Metric:11.99mm; External Length - Metric:45.21mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Boyd - 45M6089 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
45M6089
Heat Sink; Thermal Resistance Boyd 45M6089
HEAT SINK; Thermal Resistance:9.4°C/W; Packages Cooled:TO-3; External Width - Metric:45.2mm; External Height - Metric:11.99mm; External Length - Metric:45.21mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes

HEAT SINK; Thermal Resistance:9.4°C/W; Packages Cooled:TO-3; External Width - Metric:45.2mm; External Height - Metric:11.99mm; External Length - Metric:45.21mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 45M6089
Product Name Heat Sink; Thermal Resistance Boyd
L 45 mm (1.78 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-019-28022 - TPS Elektronik GmbH
Specs
W 132 mm (5.21 inch)
H 34 mm (1.34 inch)
Material Stainless steel tube
View Details
Skived-Fin Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Heatsinks - 264670 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 300 mm (11.81 inch)
W 300 mm (11.81 inch)
H 40 mm (1.57 inch)
View Details