TE Connectivity Heat Sinks 1829904-2

Description
Body Features Fin Style : Pin Fin Primary Product Material : Aluminum, Cold-Forged Aluminum Primary Product Plating Material : Electroless Nickel Configuration Features Number of Fins : 50 Electrical Characteristics Power Rating (WATT) : 5, 10, 15 Product Type Features Device Type : SFP
Request a Quote
Description
Body Features Fin Style : Pin Fin Primary Product Material : Aluminum, Cold-Forged Aluminum Primary Product Plating Material : Electroless Nickel Configuration Features Number of Fins : 50 Electrical Characteristics Power Rating (WATT) : 5, 10, 15 Product Type Features Device Type : SFP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 1829904-2 - TE Connectivity
Berwyn, PA, United States
Heat Sinks
1829904-2
Heat Sinks 1829904-2
Body Features Fin Style : Pin Fin Primary Product Material : Aluminum, Cold-Forged Aluminum Primary Product Plating Material : Electroless Nickel Configuration Features Number of Fins : 50 Electrical Characteristics Power Rating (WATT) : 5, 10, 15 Product Type Features Device Type : SFP

Body Features


  • Fin Style : Pin Fin
  • Primary Product Material : Aluminum, Cold-Forged Aluminum
  • Primary Product Plating Material : Electroless Nickel

Configuration Features


  • Number of Fins : 50

Electrical Characteristics


  • Power Rating (WATT) : 5, 10, 15

Product Type Features


  • Device Type : SFP
Buy Now

Technical Specifications

  TE Connectivity
Product Category Heat Sinks
Product Number 1829904-2
Product Name Heat Sinks
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink; Thermal Resistance Te Connectivity - 72J5050 - Newark, An Avnet Company
Specs
L 57 mm (2.26 inch)
W 18 mm (0.7087 inch)
H 13.49 mm (0.5311 inch)
View Details