Boyd Heat Sinks 534202B03453G

Description
Heat Sink TO-220 Aluminum 1.0W @ 20°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 1.0W @ 20°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS405-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS405-ND
Heat Sinks HS405-ND
Heat Sink TO-220 Aluminum 1.0W @ 20°C Board Level, Vertical

Heat Sink TO-220 Aluminum 1.0W @ 20°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 77M9673 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
77M9673
Heat Sink; Thermal Resistance Boyd 77M9673
HEAT SINK; Thermal Resistance:13.4°C/W; Packages Cooled:TO-220; External Width - Metric:25.4mm; External Height - Metric:29.97mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:13.4°C/W; Packages Cooled:TO-220; External Width - Metric:25.4mm; External Height - Metric:29.97mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number HS405-ND 77M9673
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Clips
Thermal Resistance 13.4 °C / W 13.4 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Custom Computer Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
Forged Heat Sinks - DC Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 58 to 117 mm (2.28 to 4.61 inch)
W 37 to 61 mm (1.46 to 2.4 inch)
H 10 to 25 mm (0.3937 to 0.9843 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details