Boyd Heat Sinks 533422B02552G

Description
Heat Sink TO-220 (Dual) Aluminum 10.0W @ 50°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 (Dual) Aluminum 10.0W @ 50°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 533422B02552G-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink TO-220 (Dual) Aluminum 10.0W @ 50°C Board Level, Vertical

Heat Sink TO-220 (Dual) Aluminum 10.0W @ 50°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 04M6872 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
04M6872
Heat Sink; Thermal Resistance Boyd 04M6872
HEAT SINK; Thermal Resistance:5°C/W; Packages Cooled:TO-220; External Width - Metric:41.9mm; External Height - Metric:38.1mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:38.1mm RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:5°C/W; Packages Cooled:TO-220; External Width - Metric:41.9mm; External Height - Metric:38.1mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:38.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 533422B02552G-ND 04M6872
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Clips; Socket
Thermal Resistance 3 °C / W 5 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Forged Heat Sinks - HB Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 45 mm (0.7480 to 1.77 inch)
W 19 to 45 mm (0.7480 to 1.77 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details