Boyd Heat Sinks 531102B02100G

Description
Heat Sink TO-220 Aluminum 7.0W @ 70°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 7.0W @ 70°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 531102B02100G-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink TO-220 Aluminum 7.0W @ 70°C Board Level, Vertical

Heat Sink TO-220 Aluminum 7.0W @ 70°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 21M5223 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
21M5223
Heat Sink; Thermal Resistance Boyd 21M5223
HEAT SINK; Thermal Resistance:10.4°C/W; Packages Cooled:TO-220; External Width - Metric:34.9mm; External Height - Metric:38.1mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:10.4°C/W; Packages Cooled:TO-220; External Width - Metric:34.9mm; External Height - Metric:38.1mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 531102B02100G-ND 21M5223
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes; Socket
Thermal Resistance 10.4 °C / W 10.4 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Forged Heat Sinks - LFZ Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 to 60 mm (1.57 to 2.36 inch)
W 40 to 60 mm (1.57 to 2.36 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details