Boyd Thermal Resistance Boyd 531102B02100G.

Description
Thermal Resistance:10.4°C/W; Packages Cooled:TO-220; External Width - Metric:34.9mm; External Height - Metric:38.1mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Thermal Resistance:10.4°C/W; Packages Cooled:TO-220; External Width - Metric:34.9mm; External Height - Metric:38.1mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Resistance Boyd - 15AC5647 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Resistance Boyd
15AC5647
Thermal Resistance Boyd 15AC5647
Thermal Resistance:10.4°C/W; Packages Cooled:TO-220; External Width - Metric:34.9mm; External Height - Metric:38.1mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Thermal Resistance:10.4°C/W; Packages Cooled:TO-220; External Width - Metric:34.9mm; External Height - Metric:38.1mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 15AC5647
Product Name Thermal Resistance Boyd
L 13 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 1542003-2 - TE Connectivity
Specs
W 34.92 mm (1.38 inch)
H 9.06 mm (0.3567 inch)
View Details
2 suppliers
Aluminum Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
Forged Heat Sinks - SL Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 7 to 17 mm (0.2756 to 0.6693 inch)
W 7 to 17 mm (0.2756 to 0.6693 inch)
H 11 to 32 mm (0.4331 to 1.26 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details