Heat Sink TO-220 Aluminum 2.0W @ 30°C Board Level, Vertical
HEAT SINK; Thermal Resistance:13.4°C/W;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Heat Sinks | Heat Sinks |
| Product Number | HS403-ND | 27M3968 |
| Product Name | Heat Sinks | Heat Sink; Thermal Resistance Boyd |
| Device | Passive Heat Sink | |
| Mounting | Holes; Socket | |
| Thermal Resistance | 13.4 °C / W | 13.4 °C / W |
| Material | Aluminum | Aluminum; Aluminium |