Boyd Heat Sink, Aluminium, 20Mm; Thermal Resistance Boyd 405154

Description
HEAT SINK, ALUMINIUM, 20MM; Thermal Resistance:17.9°C/W; Packages Cooled:-; External Width - Metric:15mm; External Height - Metric:20mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; RoHS Compliant: Yes
Datasheet
Description
HEAT SINK, ALUMINIUM, 20MM; Thermal Resistance:17.9°C/W; Packages Cooled:-; External Width - Metric:15mm; External Height - Metric:20mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink, Aluminium, 20Mm; Thermal Resistance Boyd - 48AC6008 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Aluminium, 20Mm; Thermal Resistance Boyd
48AC6008
Heat Sink, Aluminium, 20Mm; Thermal Resistance Boyd 48AC6008
HEAT SINK, ALUMINIUM, 20MM; Thermal Resistance:17.9°C/W; Packages Cooled:-; External Width - Metric:15mm; External Height - Metric:20mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; RoHS Compliant: Yes

HEAT SINK, ALUMINIUM, 20MM; Thermal Resistance:17.9°C/W; Packages Cooled:-; External Width - Metric:15mm; External Height - Metric:20mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 48AC6008
Product Name Heat Sink, Aluminium, 20Mm; Thermal Resistance Boyd
L 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-014-28009 - TPS Elektronik GmbH
Specs
W 153 mm (6.02 inch)
H 50 mm (1.97 inch)
Material Aluminum; AL6063-T5
View Details
Custom Heatsink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Material Copper; Copper
View Details
Heatsinks - 9033096 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 150 mm (5.91 inch)
W 200 mm (7.87 inch)
H 15 mm (0.5906 inch)
View Details