Boyd Heat Sink; Thermal Resistance Boyd 374624B00032

Description
HEAT SINK; Thermal Resistance:23.4°C/W; Packages Cooled:BGA; External Width - Metric:35mm; External Height - Metric:10.01mm; External Length - Metric:35mm; Heat Sink Material:Aluminium; External Width - Imperial:1.38"; Colour:Black RoHS Compliant: No
Datasheet
Description
HEAT SINK; Thermal Resistance:23.4°C/W; Packages Cooled:BGA; External Width - Metric:35mm; External Height - Metric:10.01mm; External Length - Metric:35mm; Heat Sink Material:Aluminium; External Width - Imperial:1.38"; Colour:Black RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Boyd - 02E7579 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
02E7579
Heat Sink; Thermal Resistance Boyd 02E7579
HEAT SINK; Thermal Resistance:23.4°C/W; Packages Cooled:BGA; External Width - Metric:35mm; External Height - Metric:10.01mm; External Length - Metric:35mm; Heat Sink Material:Aluminium; External Width - Imperial:1.38"; Colour:Black RoHS Compliant: No

HEAT SINK; Thermal Resistance:23.4°C/W; Packages Cooled:BGA; External Width - Metric:35mm; External Height - Metric:10.01mm; External Length - Metric:35mm; Heat Sink Material:Aluminium; External Width - Imperial:1.38"; Colour:Black RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 02E7579
Product Name Heat Sink; Thermal Resistance Boyd
L 35 mm (1.38 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Heat Sink Series -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 10 to 58 mm (0.3937 to 2.26 inch)
W 19 to 225 mm (0.7480 to 8.86 inch)
View Details
High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details