Boyd Heat Sink; Thermal Resistance Boyd 374424B60023G

Description
HEAT SINK; Thermal Resistance:20.3°C/W; Packages Cooled:BGA; External Width - Metric:27mm; External Height - Metric:18.01mm; External Length - Metric:27mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:20.3°C/W; Packages Cooled:BGA; External Width - Metric:27mm; External Height - Metric:18.01mm; External Length - Metric:27mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Boyd - 95M3963 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
95M3963
Heat Sink; Thermal Resistance Boyd 95M3963
HEAT SINK; Thermal Resistance:20.3°C/W; Packages Cooled:BGA; External Width - Metric:27mm; External Height - Metric:18.01mm; External Length - Metric:27mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:20.3°C/W; Packages Cooled:BGA; External Width - Metric:27mm; External Height - Metric:18.01mm; External Length - Metric:27mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 95M3963
Product Name Heat Sink; Thermal Resistance Boyd
L 27 mm (1.06 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-017-28007 - TPS Elektronik GmbH
Specs
W 153 mm (6.02 inch)
H 55 mm (2.17 inch)
Material Aluminum; AL6063-T5
View Details
Skived-Fin Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Heatsinks - 9033179 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 200 mm (7.87 inch)
W 250 mm (9.84 inch)
H 30 mm (1.18 inch)
View Details