Boyd Heat Sinks 322400B00000G

Description
Heat Sink TO-18 Aluminum 0.6W @ 60°C Top Mount
Request a Quote Datasheet
Description
Heat Sink TO-18 Aluminum 0.6W @ 60°C Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS100-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS100-ND
Heat Sinks HS100-ND
Heat Sink TO-18 Aluminum 0.6W @ 60°C Top Mount

Heat Sink TO-18 Aluminum 0.6W @ 60°C Top Mount

Buy Now Datasheet
Heat Sink, 100K/w, To-18; Thermal Resistance Boyd - 99Y9862 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, 100K/w, To-18; Thermal Resistance Boyd
99Y9862
Heat Sink, 100K/w, To-18; Thermal Resistance Boyd 99Y9862
HEAT SINK, 100K/W, TO-18; Thermal Resistance:99.99°C/W ; Packages Cooled:TO-18; External Width - Metric:-; External Height - Metric:5.97mm; External Length - Metric:-; External Diameter - Metric:12.7mm; Heat Sink Material:Aluminium; RoHS Compliant: Yes

HEAT SINK, 100K/W, TO-18; Thermal Resistance:99.99°C/W; Packages Cooled:TO-18; External Width - Metric:-; External Height - Metric:5.97mm; External Length - Metric:-; External Diameter - Metric:12.7mm; Heat Sink Material:Aluminium; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number HS100-ND 99Y9862
Product Name Heat Sinks Heat Sink, 100K/w, To-18; Thermal Resistance Boyd
Device Passive Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink; Thermal Resistance Te Connectivity - 72J5050 - Newark, An Avnet Company
Specs
L 57 mm (2.26 inch)
W 18 mm (0.7087 inch)
H 13.49 mm (0.5311 inch)
View Details
TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Forged Heat Sinks - HB Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 45 mm (0.7480 to 1.77 inch)
W 19 to 45 mm (0.7480 to 1.77 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details