Boyd Heatsink, 4.2°C/w; Thermal Resistance Boyd 3.5Y-1

Description
HEATSINK, 4.2°C/W; Thermal Resistance:4.2°C/W; Packages Cooled:TO-66; External Width - Metric:60mm; External Height - Metric:16mm; External Length - Metric:89mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:16mmRoHS Compliant: Yes
Datasheet
Description
HEATSINK, 4.2°C/W; Thermal Resistance:4.2°C/W; Packages Cooled:TO-66; External Width - Metric:60mm; External Height - Metric:16mm; External Length - Metric:89mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:16mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatsink, 4.2°C/w; Thermal Resistance Boyd - 10WX1074 - Newark, An Avnet Company
Chicago, IL, United States
Heatsink, 4.2°C/w; Thermal Resistance Boyd
10WX1074
Heatsink, 4.2°C/w; Thermal Resistance Boyd 10WX1074
HEATSINK, 4.2°C/W; Thermal Resistance:4.2°C/W; Packages Cooled:TO-66; External Width - Metric:60mm; External Height - Metric:16mm; External Length - Metric:89mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:16mmRoHS Compliant: Yes

HEATSINK, 4.2°C/W; Thermal Resistance:4.2°C/W; Packages Cooled:TO-66; External Width - Metric:60mm; External Height - Metric:16mm; External Length - Metric:89mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:16mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 10WX1074
Product Name Heatsink, 4.2°C/w; Thermal Resistance Boyd
L 89 mm (3.5 inch)
Unlock Full Specs
to access all available technical data

Similar Products

TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Forged Heat Sinks - WS Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 50 to 60 mm (1.97 to 2.36 inch)
W 50 to 60 mm (1.97 to 2.36 inch)
H 15 to 25 mm (0.5906 to 0.9843 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details