Boyd Heat Sink; Thermal Resistance Boyd 241409B92200G

Description
HEAT SINK; Thermal Resistance:1.4°C/W; Packages Cooled:Quarter Brick; External Width - Metric:37mm; External Height - Metric:22.86mm; External Length - Metric:58mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:1.4°C/W; Packages Cooled:Quarter Brick; External Width - Metric:37mm; External Height - Metric:22.86mm; External Length - Metric:58mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Boyd - 51M4835 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
51M4835
Heat Sink; Thermal Resistance Boyd 51M4835
HEAT SINK; Thermal Resistance:1.4°C/W; Packages Cooled:Quarter Brick; External Width - Metric:37mm; External Height - Metric:22.86mm; External Length - Metric:58mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:1.4°C/W; Packages Cooled:Quarter Brick; External Width - Metric:37mm; External Height - Metric:22.86mm; External Length - Metric:58mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 51M4835
Product Name Heat Sink; Thermal Resistance Boyd
L 58 mm (2.28 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
CNC Machining Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details