TE Connectivity Heat Sinks 4-1542007-1

Description
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 3 Electrical Characteristics Power (WATT) : 15, 10, 5 Industry Standards UL Flammability Rating : UL 94V-0 Other Air Velocity (LFM) : 600, 0, 200, 400 Comment : Mounting clip does not increase overall heat sink height., Heat sink assembly includes Three Leg Normal Clip, Part Number 1542566-1. Product Type Features Accessory Type : Clip Device Type : BGA
Request a Quote
Description
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 3 Electrical Characteristics Power (WATT) : 15, 10, 5 Industry Standards UL Flammability Rating : UL 94V-0 Other Air Velocity (LFM) : 600, 0, 200, 400 Comment : Mounting clip does not increase overall heat sink height., Heat sink assembly includes Three Leg Normal Clip, Part Number 1542566-1. Product Type Features Accessory Type : Clip Device Type : BGA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 4-1542007-1 - TE Connectivity
Berwyn, PA, United States
Heat Sinks
4-1542007-1
Heat Sinks 4-1542007-1
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 3 Electrical Characteristics Power (WATT) : 15, 10, 5 Industry Standards UL Flammability Rating : UL 94V-0 Other Air Velocity (LFM) : 600, 0, 200, 400 Comment : Mounting clip does not increase overall heat sink height., Heat sink assembly includes Three Leg Normal Clip, Part Number 1542566-1. Product Type Features Accessory Type : Clip Device Type : BGA

Body Features


  • Fin Style : Radial
  • Material : Aluminum
  • Plating Material : Black Anodized

Configuration Features


  • Number of Fins : 3

Electrical Characteristics


  • Power (WATT) : 15, 10, 5

Industry Standards


  • UL Flammability Rating : UL 94V-0

Other


  • Air Velocity (LFM) : 600, 0, 200, 400
  • Comment : Mounting clip does not increase overall heat sink height., Heat sink assembly includes Three Leg Normal Clip, Part Number 1542566-1.

Product Type Features


  • Accessory Type : Clip
  • Device Type : BGA
Buy Now

Technical Specifications

  TE Connectivity
Product Category Heat Sinks
Product Number 4-1542007-1
Product Name Heat Sinks
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 1542003-2 - TE Connectivity
Specs
W 34.92 mm (1.38 inch)
H 9.06 mm (0.3567 inch)
View Details
2 suppliers