Boyd Heat Sink; Thermal Resistance Boyd 1130B

Description
HEAT SINK; Thermal Resistance:15°C/W; Packages Cooled:TO-5; External Width - Metric:-; External Height - Metric:11.43mm; External Length - Metric:-; External Diameter - Metric:9.52mm; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: No
Datasheet
Description
HEAT SINK; Thermal Resistance:15°C/W; Packages Cooled:TO-5; External Width - Metric:-; External Height - Metric:11.43mm; External Length - Metric:-; External Diameter - Metric:9.52mm; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Boyd - 97F6981 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
97F6981
Heat Sink; Thermal Resistance Boyd 97F6981
HEAT SINK; Thermal Resistance:15°C/W; Packages Cooled:TO-5; External Width - Metric:-; External Height - Metric:11.43mm; External Length - Metric:-; External Diameter - Metric:9.52mm; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: No

HEAT SINK; Thermal Resistance:15°C/W; Packages Cooled:TO-5; External Width - Metric:-; External Height - Metric:11.43mm; External Length - Metric:-; External Diameter - Metric:9.52mm; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 97F6981
Product Name Heat Sink; Thermal Resistance Boyd
H 11.43 mm (0.4500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-cnc-2-28025 - TPS Elektronik GmbH
Specs
W 140 mm (5.51 inch)
H 25 mm (0.9843 inch)
Material Stainless steel tube
View Details
Extruded Aluminum Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Heatsinks - 7805931 - RS Components, Ltd.
RS Components, Ltd.
Specs
W 50 mm (1.97 inch)
H 60 mm (2.36 inch)
Mounting Screw
View Details