Hammond Manufacturing Company Inc. Enclosures, Boxes, & Cases 1414PHI6LP

Description
PIANO HNGD 1414PH LESS PANEL
Request a Quote Datasheet
Description
PIANO HNGD 1414PH LESS PANEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1414PHI6LP
Enclosures, Boxes, & Cases 1414PHI6LP
PIANO HNGD 1414PH LESS PANEL

PIANO HNGD 1414PH LESS PANEL

Buy Now
Boxes - 1414PHI6LP-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 10.000"" L x 8.000"" W (254.00mm x 203.20mm) X 6.000"" (152.40mm)"

"Box Metal, Steel Gray Hinged Door, Lid 10.000"" L x 8.000"" W (254.00mm x 203.20mm) X 6.000"" (152.40mm)"

Buy Now Datasheet
Enclosure;NEMA 12,13;Industrial;16 ga.Steel;Hinged Cover;No Inner Panel;10x8x6in - 70164067 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;NEMA 12,13;Industrial;16 ga.Steel;Hinged Cover;No Inner Panel;10x8x6in
70164067
Enclosure;NEMA 12,13;Industrial;16 ga.Steel;Hinged Cover;No Inner Panel;10x8x6in 70164067
1414 PH Series JIC Enclosures - NEMA 12, 13 Continuous Hinge, Clamped Cover Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures Provides a degree of protection from falling dirt, dust, oil and water. Body formed from 16 or 14 ga. steel. Covers are formed from 14 gauge steel.

1414 PH Series JIC Enclosures - NEMA 12, 13 Continuous Hinge, Clamped Cover

  • Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures
  • Provides a degree of protection from falling dirt, dust, oil and water.
    Body formed from 16 or 14 ga. steel. Covers are formed from 14 gauge steel.
Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
1414PHI6LP
Electrical Enclosures 1414PHI6LP
Electrical Enclosures NEMA12 Piano Hinged Steel/No Inner Panel

Electrical Enclosures NEMA12 Piano Hinged Steel/No Inner Panel

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1414PHI6LP 1414PHI6LP-ND 70164067 1414PHI6LP
Product Name Enclosures, Boxes, & Cases Boxes Enclosure;NEMA 12,13;Industrial;16 ga.Steel;Hinged Cover;No Inner Panel;10x8x6in Electrical Enclosures
Type Junction Box Junction Box Electronic and Instrument Enclosures
Material Steel Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13 NEMA Enclosures; Type 12; Type 13
Features Hinged Cover Hinged Cover RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 5 5
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
Replacement Stainless Steel Enclosure - 598-DC16146 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
NEMA Rating NEMA Enclosures
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details