Hammond Manufacturing Company Inc. Small Enclosures - Handles & Accessories - General Accessories 1427NCGPG7B

Description
Features Liquid-tight cordgrip made from nylon Available in black (RAL 9005) or gray (RAL 7035). Used where cable is entering or leaving an enclosure. Accepts a wide range of cable diameters due to large opening and NBR (nitrile rubber) seal. The strain relief elements tighten in a circular sequence on the sealing ring to give outstanding strain relief without twisting or damaging the cable. Use the cordgrip with the smallest maximum diameter that will fit your application (see table below). Nylon locknut and EPDM o-ring included (as shown). Operating Temperatures: Static state: -40°C to 100°C (up to 120° instantaneous) Dynamic state: -20°C to 80°C (up to 100° instantaneous) Designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 - Protection to IP68. UL94-V2 flammability rating. UL listed.
Request a Quote
Description
Features Liquid-tight cordgrip made from nylon Available in black (RAL 9005) or gray (RAL 7035). Used where cable is entering or leaving an enclosure. Accepts a wide range of cable diameters due to large opening and NBR (nitrile rubber) seal. The strain relief elements tighten in a circular sequence on the sealing ring to give outstanding strain relief without twisting or damaging the cable. Use the cordgrip with the smallest maximum diameter that will fit your application (see table below). Nylon locknut and EPDM o-ring included (as shown). Operating Temperatures: Static state: -40°C to 100°C (up to 120° instantaneous) Dynamic state: -20°C to 80°C (up to 100° instantaneous) Designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 - Protection to IP68. UL94-V2 flammability rating. UL listed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGPG7B - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Handles & Accessories - General Accessories
1427NCGPG7B
Small Enclosures - Handles & Accessories - General Accessories 1427NCGPG7B
Features Liquid-tight cordgrip made from nylon Available in black (RAL 9005) or gray (RAL 7035). Used where cable is entering or leaving an enclosure. Accepts a wide range of cable diameters due to large opening and NBR (nitrile rubber) seal. The strain relief elements tighten in a circular sequence on the sealing ring to give outstanding strain relief without twisting or damaging the cable. Use the cordgrip with the smallest maximum diameter that will fit your application (see table below). Nylon locknut and EPDM o-ring included (as shown). Operating Temperatures: Static state: -40°C to 100°C (up to 120° instantaneous) Dynamic state: -20°C to 80°C (up to 100° instantaneous) Designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 - Protection to IP68. UL94-V2 flammability rating. UL listed.

Features

  • Liquid-tight cordgrip made from nylon
  • Available in black (RAL 9005) or gray (RAL 7035).
  • Used where cable is entering or leaving an enclosure.
  • Accepts a wide range of cable diameters due to large opening and NBR (nitrile rubber) seal.
  • The strain relief elements tighten in a circular sequence on the sealing ring to give outstanding strain relief without twisting or damaging the cable.
  • Use the cordgrip with the smallest maximum diameter that will fit your application (see table below).
  • Nylon locknut and EPDM o-ring included (as shown).
  • Operating Temperatures:
    • Static state: -40°C to 100°C (up to 120° instantaneous)
    • Dynamic state: -20°C to 80°C (up to 100° instantaneous)
  • Designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 - Protection to IP68.
  • UL94-V2 flammability rating.
  • UL listed.
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Industrial Enclosures
Product Number 1427NCGPG7B
Product Name Small Enclosures - Handles & Accessories - General Accessories
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418JJ7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1415E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 9 inch (229 mm)
Width 5 inch (127 mm)
View Details
4 suppliers
Small Enclosures - Extruded Enclosures - 1455J1202 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 3.07 inch (77.98 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JL7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers