The TISP4145H3BJ is a bidirectional thyristor overvoltage protector for 2-wire telecommunications equipment, designed to clamp overvoltages from lightning or AC power disturbances. It is packaged in a surface mount SMBJ (DO-214AA) configuration with J-bend leads. The device has a repetitive peak off-state voltage of 120 V and a breakover voltage of 145 V. It withstands a non-repetitive peak on-state pulse current of 300 A for an 8/20 μs waveform and 250 A for a 10/160 μs waveform. It has a holding current of 150 mA, a differential capacitance of 65 pF, and complies with ITU-T K.20/21, FCC Part 68, GR-1089-CORE, UL1950, EN 60950, and IEC 60950. The TISP4145H3BJR-S is the reel-packed variant of this device.
THYRISTOR 180V 300A DO214AA Product overview: TISP4145H3BJR-S from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 300A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 180V, 300A, Circuit Protection Fuse, Circuit Protection Thyristors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 147-TISP4145H3BJR-S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 147-TISP4145H3BJR-S |
| Product Name | 180V 300A Circuit Protection Fuse |
| Mounting | Surface Mount |