22µH Shielded Inductor 600mA 250mOhm Nonstandard
22µH Shielded Inductor 600mA 250mOhm Nonstandard
22µH Shielded Inductor 600mA 250mOhm Nonstandard
Win Source Part Number: 1273073-SRU3017-220Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU3017
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 20 @ 2.52MHz
Frequency - Self Resonant: 30MHz
Package / Case: Nonstandard
DC Resistance (DCR): 250mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.138" L x 0.130" W (3.50mm x 3.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 600 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU3017-220YCT,SRU30
Base Product Number: SRU3017
Current - Saturation (Isat): 300mA
FIXED IND 22UH 600MA 250MOHM SMD Product overview: SRU3017-220Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 600MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 600MA, 250MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU3017-220Y can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRU3017-220YDKR-ND | 1273073-SRU3017-220Y | 71-SRU3017-220Y |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 22UH 600MA 250MOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |