Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input source, these compact inductors are constructed with UL rated 130 ºC materials.
17.8mH @ 10kHz 2 Line Common Mode Choke Through Hole 2.7A DCR 196mOhm
| Triad Magnetics | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | CME375-4 | 237-1213-ND |
| Product Name | E - Core Common Mode Inductor | Common Mode Chokes |
| Technology | Standard | |
| Inductance Range | 17800 to ? microH | |
| DCR | 0.1960 ohms | 0.1960 ohms |
| Rated DC Current | 2700 milliamps | 2700 milliamps |