Bourns, Inc. Fixed Inductors SRR4011-100YL

Description
10µH Shielded Wirewound Inductor 1A 240mOhm Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 1A 240mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR4011-100YLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4011-100YLTR-ND
Fixed Inductors SRR4011-100YLTR-ND
10µH Shielded Wirewound Inductor 1A 240mOhm Nonstandard

10µH Shielded Wirewound Inductor 1A 240mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4011-100YLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4011-100YLDKR-ND
Fixed Inductors SRR4011-100YLDKR-ND
10µH Shielded Wirewound Inductor 1A 240mOhm Nonstandard

10µH Shielded Wirewound Inductor 1A 240mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4011-100YLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4011-100YLCT-ND
Fixed Inductors SRR4011-100YLCT-ND
10µH Shielded Wirewound Inductor 1A 240mOhm Nonstandard

10µH Shielded Wirewound Inductor 1A 240mOhm Nonstandard

Buy Now Datasheet
Inductor, 10Uh, 1A, ±30%; Inductance Bourns - 79R7399 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 1A, ±30%; Inductance Bourns
79R7399
Inductor, 10Uh, 1A, ±30%; Inductance Bourns 79R7399
INDUCTOR, 10UH, 1A, ±30%; Inductance:10µH; Inductance Tolerance:± 30%; DC Resistance Max:0.24ohm; Q Factor:14; DC Current Rating:1A; Self Resonant Frequency:41MHz; Q Test Frequency:2.52MHz; Inductor Case Style:SMD; No. of Pins:2 RoHS Compliant: Yes

INDUCTOR, 10UH, 1A, ±30%; Inductance:10µH; Inductance Tolerance:± 30%; DC Resistance Max:0.24ohm; Q Factor:14; DC Current Rating:1A; Self Resonant Frequency:41MHz; Q Test Frequency:2.52MHz; Inductor Case Style:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Srr4011 Series, 10 H, 30%, Shielded, 0.24 Ohm, 1 A Rohs Compliant Bourns - 23T1342 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr4011 Series, 10 H, 30%, Shielded, 0.24 Ohm, 1 A Rohs Compliant Bourns
23T1342
Surface Mount Power Inductor, Srr4011 Series, 10 H, 30%, Shielded, 0.24 Ohm, 1 A Rohs Compliant Bourns 23T1342
Surface Mount Power Inductor, SRR4011 Series, 10 H, 30%, Shielded, 0.24 ohm, 1 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR4011 Series, 10 H, 30%, Shielded, 0.24 ohm, 1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR4011-100YLTR-ND 79R7399 23T1342
Product Name Fixed Inductors Inductor, 10Uh, 1A, ±30%; Inductance Bourns Surface Mount Power Inductor, Srr4011 Series, 10 H, 30%, Shielded, 0.24 Ohm, 1 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5718-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - FIT50-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details