6.8µH Shielded Inductor 6.5A 46mOhm Max Nonstandard
6.8µH Shielded Inductor 6.5A 46mOhm Max Nonstandard
6.8µH Shielded Inductor 6.5A 46mOhm Max Nonstandard
POWER INDUCTOR, 6.8UH, SHIELDED, 6.5A ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRP8540A-6R8MTR-ND | 2377631P | 85AJ5072 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Power Inductor, 6.8Uh, Shielded, 6.5A Rohs Compliant Bourns |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | ||
| DCR | 0.0460 ohms |