4.7µH Shielded Inductor 8.5A 29.5mOhm Max Nonstandard
4.7µH Shielded Inductor 8.5A 29.5mOhm Max Nonstandard
4.7µH Shielded Inductor 8.5A 29.5mOhm Max Nonstandard
POWER INDUCTOR, 4.7UH, SHIELDED, 8.5A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRP8540A-4R7MCT-ND | 85AJ5070 |
| Product Name | Fixed Inductors | Power Inductor, 4.7Uh, Shielded, 8.5A Rohs Compliant Bourns |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | |
| DCR | 0.0295 ohms |