Triad Magnetics Rod Core Inductor RC-7

Description
Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.
Request a Quote Datasheet
Description
Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rod Core Inductor - RC-7 - Triad Magnetics
Perris, California, United States
Rod Core Inductor
RC-7
Rod Core Inductor RC-7
Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.

Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.

Supplier's Site
Fixed Inductors - 237-1171-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
237-1171-ND
Fixed Inductors 237-1171-ND
450µH Unshielded Wirewound Inductor 1A 420mOhm Radial, Vertical Cylinder

450µH Unshielded Wirewound Inductor 1A 420mOhm Radial, Vertical Cylinder

Buy Now Datasheet
Inductor;High Frequency;Ind 450uH;Tol +/-10%;Cur 1A;Thru-Hole;DCR 0.42 Ohms - 70218505 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;High Frequency;Ind 450uH;Tol +/-10%;Cur 1A;Thru-Hole;DCR 0.42 Ohms
70218505
Inductor;High Frequency;Ind 450uH;Tol +/-10%;Cur 1A;Thru-Hole;DCR 0.42 Ohms 70218505
Switch Mode⁄High Frequency - Rod Core Inductors TRIAD rod core inductors from Triad Magnetics provide cost effective energy storage. By conditioning the output signal, the inductor smooths out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P. C. B. installation. Rated Current 10 Amps per Pin Max Rated Current Renders @ 40°C Temp. Rise Weight: 0.03 Lb. Made in China

Switch Mode⁄High Frequency - Rod Core Inductors
TRIAD rod core inductors from Triad Magnetics provide cost effective energy storage. By conditioning the output signal, the inductor smooths out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P. C. B. installation.

  • Rated Current 10 Amps per Pin Max
  • Rated Current Renders @ 40°C Temp. Rise
  • Weight: 0.03 Lb.
  • Made in China
Supplier's Site
Inductor, 450Uh, 1A, +10%; Product Range Triad Magnetics - 37B9184 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 450Uh, 1A, +10%; Product Range Triad Magnetics
37B9184
Inductor, 450Uh, 1A, +10%; Product Range Triad Magnetics 37B9184
INDUCTOR, 450UH, 1A, +10%; Product Range:RC Series; Inductance:450µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1A; Saturation Current (Isat):1A; DC Resistance Max:0.42ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 450UH, 1A, +10%; Product Range:RC Series; Inductance:450µH; Inductor Construction:Unshielded; RMS Current (Irms):1A; Saturation Current (Isat):1A; DC Resistance Max:0.42ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RC-7 237-1171-ND 70218505 37B9184
Product Name Rod Core Inductor Fixed Inductors Inductor;High Frequency;Ind 450uH;Tol +/-10%;Cur 1A;Thru-Hole;DCR 0.42 Ohms Inductor, 450Uh, 1A, +10%; Product Range Triad Magnetics
Technology Standard
Inductance Range 450 microH 450 microH
DCR 0.4200 ohms 0.4200 ohms 0.4200 ohms 0.4200 ohms
Rated DC Current 1000 milliamps 1000 milliamps 1000 milliamps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 28600 to ? microH
DCR 0.3160 ohms
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2835-037 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 1000 microH
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-V4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
4 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.5060 ohms
View Details
2 suppliers