Bourns, Inc. Bead/Filter/EMI Optimization >> Common Mode Filters SRF0905-100Y

Description
10uH@1kHz 200Ω@300MHz 80mΩ 2 - Common Mode Filters ROHS
Description
10uH@1kHz 200Ω@300MHz 80mΩ 2 - Common Mode Filters ROHS
Datasheet
Datasheet Summary
Powered by GS/AI

The Common Mode Choke, part number 28X4448, has an inductance of 10 OºH with a tolerance of ¬±30%. It is rated for a direct current of up to 1.6 A and is designed to operate within a frequency range of 20 to 300 MHz. The choke features a maximum leakage inductance of 8 OºH and a maximum direct current resistance (DCR) of 0.08 Oc per winding. It is constructed with a ferrite core and enameled copper wire, ensuring durability and reliability in various applications. The operating temperature range is from -40 ¬8C to +105 ¬8C, and it is RoHS compliant. The product is packaged in full reels containing 1000 pieces, making it suitable for bulk purchasing.

Datasheet Summary
Powered by GS/AI

The Common Mode Choke, part number 28X4448, has an inductance of 10 OºH with a tolerance of ¬±30%. It is rated for a direct current of up to 1.6 A and is designed to operate within a frequency range of 20 to 300 MHz. The choke features a maximum leakage inductance of 8 OºH and a maximum direct current resistance (DCR) of 0.08 Oc per winding. It is constructed with a ferrite core and enameled copper wire, ensuring durability and reliability in various applications. The operating temperature range is from -40 ¬8C to +105 ¬8C, and it is RoHS compliant. The product is packaged in full reels containing 1000 pieces, making it suitable for bulk purchasing.

Suppliers

Company
Product
Description
Supplier Links
Bead/Filter/EMI Optimization >> Common Mode Filters - SRF0905-100Y - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Common Mode Filters
SRF0905-100Y
Bead/Filter/EMI Optimization >> Common Mode Filters SRF0905-100Y
10uH@1kHz 200Ω@300MHz 80mΩ 2 - Common Mode Filters ROHS

10uH@1kHz 200Ω@300MHz 80mΩ 2 - Common Mode Filters ROHS

Supplier's Site Datasheet
Common Mode Choke, 10Uh, 1.6A, 30% Rohs Compliant Bourns - 47Y7193 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 10Uh, 1.6A, 30% Rohs Compliant Bourns
47Y7193
Common Mode Choke, 10Uh, 1.6A, 30% Rohs Compliant Bourns 47Y7193
COMMON MODE CHOKE, 10UH, 1.6A, 30% ROHS COMPLIANT: YES

COMMON MODE CHOKE, 10UH, 1.6A, 30% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Common Mode Choke, 10Uh, 1.6A, 30%; Dc Current Rating Bourns - 05R8214 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 10Uh, 1.6A, 30%; Dc Current Rating Bourns
05R8214
Common Mode Choke, 10Uh, 1.6A, 30%; Dc Current Rating Bourns 05R8214
COMMON MODE CHOKE, 10UH, 1.6A, 30%; DC Current Rating:1.6A; Inductance:10µH; Product Range:SRF0905 Series; Impedance:200ohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:- RoHS Compliant: Yes

COMMON MODE CHOKE, 10UH, 1.6A, 30%; DC Current Rating:1.6A; Inductance:10µH; Product Range:SRF0905 Series; Impedance:200ohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Choke, 10Uh, 1.6A, 30%, Full Reel; Dc Current Rating Bourns - 28X4448 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 10Uh, 1.6A, 30%, Full Reel; Dc Current Rating Bourns
28X4448
Common Mode Choke, 10Uh, 1.6A, 30%, Full Reel; Dc Current Rating Bourns 28X4448
COMMON MODE CHOKE, 10UH, 1.6A, 30%, FULL REEL; DC Current Rating:1.6A; Inductance:10µH; Product Range:SRF0905 Series; Impedance:200ohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:- RoHS Compliant: Yes

COMMON MODE CHOKE, 10UH, 1.6A, 30%, FULL REEL; DC Current Rating:1.6A; Inductance:10µH; Product Range:SRF0905 Series; Impedance:200ohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number SRF0905-100Y 47Y7193 05R8214
Product Name Bead/Filter/EMI Optimization >> Common Mode Filters Common Mode Choke, 10Uh, 1.6A, 30% Rohs Compliant Bourns Common Mode Choke, 10Uh, 1.6A, 30%; Dc Current Rating Bourns
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB3SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers
20A, 7 to 60VDC Reverse Protection Module - RP-60-20 - TDK-Lambda Europe GmbH
Specs
Rated Voltage 7 to 60 volts
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details