SCHURTER Inc Power Line Filter Modules 3-103-673

Description
Single Phase EMC/EMI Line Filter 1A 250VAC 50/60Hz Two Stage Spring Cage
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 1A 250VAC 50/60Hz Two Stage Spring Cage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-103-673-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-103-673-ND
Power Line Filter Modules 486-3-103-673-ND
Single Phase EMC/EMI Line Filter 1A 250VAC 50/60Hz Two Stage Spring Cage

Single Phase EMC/EMI Line Filter 1A 250VAC 50/60Hz Two Stage Spring Cage

Buy Now Datasheet
Power Line Filters - 1880360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1880360
Power Line Filters 1880360
Schurter 3-103-673 Power Line Filter

Schurter 3-103-673 Power Line Filter

Supplier's Site
Power Line Filter, 1 Phase, 1A, 250V; Filter Applications Schurter - 57AC6340 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 1A, 250V; Filter Applications Schurter
57AC6340
Power Line Filter, 1 Phase, 1A, 250V; Filter Applications Schurter 57AC6340
POWER LINE FILTER, 1 PHASE, 1A, 250V; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Filter Type:Standard RoHS Compliant: Yes

POWER LINE FILTER, 1 PHASE, 1A, 250V; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Filter Type:Standard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-103-673-ND 1880360 57AC6340
Product Name Power Line Filter Modules Power Line Filters Power Line Filter, 1 Phase, 1A, 250V; Filter Applications Schurter
Filter Type Single Phase Single Phase Single Phase
Package / Mounting DIN Rail Din rail
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-128-421-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
Power Line EMC Filters - RTAN-5010D - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
3 suppliers
24Vdc 20A DIN rail mount buffer module - DBM20 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-5672-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details