TDK-Lambda Europe GmbH 20A, 40Vdc Demanding Environment EMC Filters FQA020ADC

Description
The FQA filter modules reduce differential and common mode conducted emissions from dc-dc switching converters. The series takes advantage of TDK technologies to simplify system level compliance to MILSTD-461. The FQB filter modules reduce conducted emissions from dc-dc switching converters, and in addition, contains active suppression circuitry to block input voltage surges and transients. The FQB series simplifies system level compliance to MIL-STD-461, MIL-STD-1275, RTCA/DO-160 and MIL-STD-704 per MIL-HDBK-704-8. The encapsulated rugged package design and a choice of baseplate options make the FQA and FQB modules suitable for use in a wide variety of harsh and demanding environments. Features Filtering for Compliance to MIL-STD-461(F,G) Input Spike and Surge Suppression per MIL-STD-1275(D,E), MIL-STD-704(A-F) and RTCA/DO-160G (Sec 16-18) High Differential and Common Mode Noise Attenuation -55 to 115°C Temperature Range (M-Grade) Standard (S-Grade) or Enhanced Screening (M-Grade) Options Quarter Brick Size Suitable for use with TDK-Lambda's HQA series Applications for this product Rugged / Harsh Environment
Request a Quote Datasheet
Description
The FQA filter modules reduce differential and common mode conducted emissions from dc-dc switching converters. The series takes advantage of TDK technologies to simplify system level compliance to MILSTD-461. The FQB filter modules reduce conducted emissions from dc-dc switching converters, and in addition, contains active suppression circuitry to block input voltage surges and transients. The FQB series simplifies system level compliance to MIL-STD-461, MIL-STD-1275, RTCA/DO-160 and MIL-STD-704 per MIL-HDBK-704-8. The encapsulated rugged package design and a choice of baseplate options make the FQA and FQB modules suitable for use in a wide variety of harsh and demanding environments. Features Filtering for Compliance to MIL-STD-461(F,G) Input Spike and Surge Suppression per MIL-STD-1275(D,E), MIL-STD-704(A-F) and RTCA/DO-160G (Sec 16-18) High Differential and Common Mode Noise Attenuation -55 to 115°C Temperature Range (M-Grade) Standard (S-Grade) or Enhanced Screening (M-Grade) Options Quarter Brick Size Suitable for use with TDK-Lambda's HQA series Applications for this product Rugged / Harsh Environment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20A, 40Vdc Demanding Environment EMC Filters - FQA020ADC - TDK-Lambda Europe GmbH
Achern, Germany
20A, 40Vdc Demanding Environment EMC Filters
FQA020ADC
20A, 40Vdc Demanding Environment EMC Filters FQA020ADC
The FQA filter modules reduce differential and common mode conducted emissions from dc-dc switching converters. The series takes advantage of TDK technologies to simplify system level compliance to MILSTD-461. The FQB filter modules reduce conducted emissions from dc-dc switching converters, and in addition, contains active suppression circuitry to block input voltage surges and transients. The FQB series simplifies system level compliance to MIL-STD-461, MIL-STD-1275, RTCA/DO-160 and MIL-STD-704 per MIL-HDBK-704-8. The encapsulated rugged package design and a choice of baseplate options make the FQA and FQB modules suitable for use in a wide variety of harsh and demanding environments. Features Filtering for Compliance to MIL-STD-461(F,G) Input Spike and Surge Suppression per MIL-STD-1275(D,E), MIL-STD-704(A-F) and RTCA/DO-160G (Sec 16-18) High Differential and Common Mode Noise Attenuation -55 to 115°C Temperature Range (M-Grade) Standard (S-Grade) or Enhanced Screening (M-Grade) Options Quarter Brick Size Suitable for use with TDK-Lambda's HQA series Applications for this product Rugged / Harsh Environment

The FQA filter modules reduce differential and common mode conducted emissions from dc-dc switching converters. The series takes advantage of TDK technologies to simplify system level compliance to MILSTD-461. The FQB filter modules reduce conducted emissions from dc-dc switching converters, and in addition, contains active suppression circuitry to block input voltage surges and transients. The FQB series simplifies system level compliance to MIL-STD-461, MIL-STD-1275, RTCA/DO-160 and MIL-STD-704 per MIL-HDBK-704-8. The encapsulated rugged package design and a choice of baseplate options make the FQA and FQB modules suitable for use in a wide variety of harsh and demanding environments.

Features

  • Filtering for Compliance to MIL-STD-461(F,G)
  • Input Spike and Surge Suppression per MIL-STD-1275(D,E), MIL-STD-704(A-F) and RTCA/DO-160G (Sec 16-18)
  • High Differential and Common Mode Noise Attenuation
  • -55 to 115°C Temperature Range (M-Grade)
  • Standard (S-Grade) or Enhanced Screening (M-Grade) Options
  • Quarter Brick Size
  • Suitable for use with TDK-Lambda's HQA series

Applications for this product

  • Rugged / Harsh Environment
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category EMI Filters and RFI Filters
Product Number FQA020ADC
Product Name 20A, 40Vdc Demanding Environment EMC Filters
Rated Voltage -40 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-12 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
20-40A DIN Rail Redundancy Modules - DRM40 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details